Schneider Electric Contactors LC2K0910B7

Description
Schneider Electric LC2K0910B7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC2K0910B7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 758743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
758743
Contactors 758743
Schneider Electric LC2K0910B7 Contactor

Schneider Electric LC2K0910B7 Contactor

Supplier's Site
Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric - 79C9955 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric
79C9955
Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric 79C9955
CONTACTOR, 3PST-NO, 24VAC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VAC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric - 66AH6350 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric
66AH6350
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric 66AH6350
CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 758743 79C9955 66AH6350
Product Name Contactors Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11HB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.74 - Modular contactor 32A - 227401101410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Definite Purpose Contactors - 9-1611015-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 24 volts
View Details