The Schneider Electric TeSys K reversing contactor (part number 71AH4873) is designed for motor control applications and features a 3-pole configuration with normally open contacts. It operates with a control circuit voltage of 110 V AC and is suitable for use in AC-3 applications with a rated operational current of 9 A at up to 440 V AC. The contactor has a rated insulation voltage of 690 V and a rated impulse withstand voltage of 8 kV, ensuring robust performance in various environments. This contactor is compliant with multiple standards, including IEC 60947 and UL certifications, and is designed for mounting on DIN rails or panels. It has a mechanical durability of 5 million cycles and an electrical durability of 1.3 million cycles at 9 A AC-3. The device operates effectively in ambient temperatures ranging from -25°C to 50°C and has an IP20 degree of protection. The product is also RoHS compliant and features a sustainable design, making it suitable for environmentally conscious projects.
Schneider Electric LC2K0901F72 Contactor
CONTACTOR, 3PST-NO, 110VAC, DINRAIL/PANL ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contactors | Electrical Contactors |
| Product Number | 8453916 | 71AH4873 |
| Product Name | Contactors | Contactor, 3Pst-No, 110Vac, Dinrail/panl Rohs Compliant Schneider Electric |
| Type | Electrical Contactor | Electrical Contactor |