Schneider Electric Contactors LC2K0901E7

Description
Schneider Electric LC2K0901E7
Request a Quote Datasheet
Description
Schneider Electric LC2K0901E7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6097460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6097460
Contactors 6097460
Schneider Electric LC2K0901E7

Schneider Electric LC2K0901E7

Supplier's Site
Contactor, 3Pst-No, 48Vac, Dinrail; Load Current Inductive Schneider Electric - 66AH6348 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 48Vac, Dinrail; Load Current Inductive Schneider Electric
66AH6348
Contactor, 3Pst-No, 48Vac, Dinrail; Load Current Inductive Schneider Electric 66AH6348
CONTACTOR, 3PST-NO, 48VAC, DINRAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 48VAC, DINRAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6097460 66AH6348
Product Name Contactors Contactor, 3Pst-No, 48Vac, Dinrail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX26CBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200121440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details