Schneider Electric Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric LC2K0610F7

Description
CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3kW; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3kW; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric - 16B353 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric
16B353
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric 16B353
CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3kW; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:3kW; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B353
Product Name Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200244540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Auxiliary Contacts - 1444960 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details