The LC2K0601U7 is a TeSys K reversing contactor for motor control, with three normally open poles, rated for 6 A at up to 440 V AC under AC-3 utilisation and 3 kW motor power. It has a 230...240 V AC coil, one normally closed auxiliary contact, and mechanical interlocking. The device is preassembled with a reversing power busbar and mounts on DIN rail or plate. It meets IEC 60947, NF C 63-110, BS 5424, and VDE 0660 standards, and is certified by UL and CSA. Terminal connections support screw clamp terminals for solid or flexible cables of 0.34...4 mm², tightened to 1.3 N·m. The contactor has an operating temperature range of -25 to 50 °C, IP2x protection, V1 flame retardance, and a mechanical durability of 5 million cycles. Dimensions are 90 mm wide, 58 mm high, and 57 mm deep, with a weight of 0.39 kg.
Contactor, 3PST-NO, DIN Rail, 690 V, 15 A, 240 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B350 |
| Product Name | Contactor, 3Pst-No, Din Rail, 690 V, 15 A, 240 V Schneider Electric |
| Mounting | DIN |