Schneider Electric Contactors LC2K0601B7

Description
Schneider Electric LC2K0601B7
Request a Quote Datasheet
Description
Schneider Electric LC2K0601B7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 2795586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
2795586
Contactors 2795586
Schneider Electric LC2K0601B7

Schneider Electric LC2K0601B7

Supplier's Site
Contactor, 3Pst-No, 24Vac, Dinrail; Load Current Inductive Schneider Electric - 66AH6344 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, Dinrail; Load Current Inductive Schneider Electric
66AH6344
Contactor, 3Pst-No, 24Vac, Dinrail; Load Current Inductive Schneider Electric 66AH6344
CONTACTOR, 3PST-NO, 24VAC, DINRAIL; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3kW; Switching Current AC1:15A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VAC, DINRAIL; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:3kW; Switching Current AC1:15A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric - 16B347 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric
16B347
Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric 16B347
CONTACTOR, 3PST-NO, 24VAC, DIN RAIL; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3kW; Switching Current AC1:15A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VAC, DIN RAIL; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:3kW; Switching Current AC1:15A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 2795586 66AH6344
Product Name Contactors Contactor, 3Pst-No, 24Vac, Dinrail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX46FDB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400604620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
S306 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 160 to 200 amps
View Details
Contactors - 1220799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details