Schneider Electric Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric LC2D65ABBE

Description
CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL; Load Current Inductive:65A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:80A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL; Load Current Inductive:65A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:80A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric - 33AC6236 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric
33AC6236
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric 33AC6236
CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL; Load Current Inductive:65A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:80A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL; Load Current Inductive:65A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:37kW; Switching Current AC1:80A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 33AC6236
Product Name Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200601540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
DC Contactors - 3-1616058-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
Current 300 amps
View Details
AFS19, AFS17, AFS819, AFS799 - Single and double pole NO contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 100 to 250 amps
View Details
Contactors - 3596-GV241PAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details