Schneider Electric Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric LC2D38KUE

Description
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50ARoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric - 33AC6227 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric
33AC6227
Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric 33AC6227
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50ARoHS Compliant: Yes

CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 33AC6227
Product Name Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1220925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Type 6K.13 - Industrial contactors - 6K1390244332 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Definite Purpose Contactors - 2-1393130-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VDC 24 volts
View Details