Schneider Electric Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric LC2D32KUE

Description
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50ARoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric - 33AC6224 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric
33AC6224
Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric 33AC6224
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50ARoHS Compliant: Yes

CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 33AC6224
Product Name Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223402304640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 41-2-1618405-0-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
C100 - Battery contactor with magnetic blowout -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 80 volts
View Details
Contactors - 3596-GX12JBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details