Schneider Electric Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric LC2D32G7

Description
CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric - 79C9918 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric
79C9918
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric 79C9918
CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 79C9918
Product Name Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX14BB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.T0 - Thermal overload protection - 6KT000000609 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Contactors - 1220999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details