Schneider Electric Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric LC2D32BNE

Description
CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Schneider Electric Contactor, part number 33AC6222, is a 3-pole, normally open (3PST-NO) device designed for motor control and resistive load applications. It operates at a rated voltage of up to 690V AC and can handle a load current of 32A under AC-3 conditions. The contactor is suitable for mounting on DIN rails or panels and features a built-in bidirectional peak limiting coil technology, allowing for control circuit voltages between 24V and 60V AC/DC. This contactor has a mechanical durability of 15 million cycles and an electrical durability of 2.1 million cycles at 29A AC-3. It is rated for a maximum power of 18.5 kW at 440V AC and can accommodate various motor power ratings depending on the voltage. The device is compliant with multiple standards, including IEC and UL, and has a protection rating of IP20 for the front face. It operates effectively in ambient temperatures ranging from -40°F to 140°F (-40°C to 60°C), with derating above 140°F. Engineers considering this product should note its robust specifications and certifications, making it suitable for a wide range of industrial applications.

Datasheet Summary
Powered by GS/AI

The Schneider Electric Contactor, part number 33AC6222, is a 3-pole, normally open (3PST-NO) device designed for motor control and resistive load applications. It operates at a rated voltage of up to 690V AC and can handle a load current of 32A under AC-3 conditions. The contactor is suitable for mounting on DIN rails or panels and features a built-in bidirectional peak limiting coil technology, allowing for control circuit voltages between 24V and 60V AC/DC. This contactor has a mechanical durability of 15 million cycles and an electrical durability of 2.1 million cycles at 29A AC-3. It is rated for a maximum power of 18.5 kW at 440V AC and can accommodate various motor power ratings depending on the voltage. The device is compliant with multiple standards, including IEC and UL, and has a protection rating of IP20 for the front face. It operates effectively in ambient temperatures ranging from -40°F to 140°F (-40°C to 60°C), with derating above 140°F. Engineers considering this product should note its robust specifications and certifications, making it suitable for a wide range of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric - 33AC6222 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric
33AC6222
Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric 33AC6222
CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 33AC6222
Product Name Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.34 - Modular contactors 25A - 223400241620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 3596-GV221BAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details