Schneider Electric Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric LC2D25KUE

Description
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric - 33AC6221 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric
33AC6221
Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric 33AC6221
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15kW; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 33AC6221
Product Name Contactor, 3Pst-No, 250V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GV124CPX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1480244718 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details