Schneider Electric Contactors LC2D25G7

Description
Schneider Electric LC2D25G7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC2D25G7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 8188486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
8188486
Contactors 8188486
Schneider Electric LC2D25G7 Contactor

Schneider Electric LC2D25G7 Contactor

Supplier's Site
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric - 79C9908 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric
79C9908
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric 79C9908
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 8188486 79C9908
Product Name Contactors Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C800 - 1-pole bi-directional DC contactors up to 500 amps for automotive applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 500 amps
View Details
Contactors - 1111-EV250-2B-ND - DigiKey
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200601540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details