The Schneider Electric TeSys D reversing contactor (part number LC2D25BNE) is designed for motor control applications and is suitable for both resistive and inductive loads. It features a 3-pole configuration with normally open contacts and operates at a rated voltage of up to 690 V AC. The contactor can handle a maximum load current of 25 A for AC-3 applications and 40 A for AC-1 applications. The control circuit voltage ranges from 24 to 60 V AC/DC, making it versatile for various control systems. It includes built-in bidirectional peak limiting technology and has a mechanical durability of up to 15 million cycles. The device is rated for an operational temperature range of -40 to 140 °F (-40 to 60 °C), with derating above 140 °F. The contactor is compliant with multiple international standards, including IEC and UL, and features IP20 protection for the front face. It is suitable for mounting on DIN rails or panels and has a compact design with dimensions of 3.35 in (85 mm) in height, 3.54 in (90 mm) in width, and 3.62 in (92 mm) in depth. The product is also RoHS compliant and has a warranty period of 18 months.
CONTACTOR, 3PST-NO, 60V, DIN RAIL/PANEL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Contactors |
| Product Number | 33AC6219 |
| Product Name | Contactor, 3Pst-No, 60V, Din Rail/panel; Load Current Inductive Schneider Electric |
| Type | Electrical Contactor |