Schneider Electric Contactors LC2D25BD

Description
Schneider Electric LC2D25BD Contactor
Request a Quote Datasheet
Description
Schneider Electric LC2D25BD Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6090419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6090419
Contactors 6090419
Schneider Electric LC2D25BD Contactor

Schneider Electric LC2D25BD Contactor

Supplier's Site
Contactor; Load Current Inductive Schneider Electric - 79C9905 - Newark, An Avnet Company
Chicago, IL, United States
Contactor; Load Current Inductive Schneider Electric
79C9905
Contactor; Load Current Inductive Schneider Electric 79C9905
CONTACTOR; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

CONTACTOR; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6090419 79C9905
Product Name Contactors Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Auxiliary Contacts - 1216865 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting DIN Rail; Screw
View Details
Contactors - 3596-GV200BBC-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223401204620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details