Schneider Electric Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric LC2D18EHE

Description
CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric - 33AC6217 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric
33AC6217
Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric 33AC6217
CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 130V, DIN RAIL/PANEL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 33AC6217
Product Name Contactor, 3Pst-No, 130V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV142QAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details