The LC2D18E7 is a reversing contactor for motor control with three normally open poles, designed for DIN rail or plate mounting. It handles up to 690 V AC and 300 V DC, with a rated current of 18 A at 440 V AC (AC-3) and 32 A (AC-1). The control circuit operates at 48 V AC, 50/60 Hz, and includes one normally open and one normally closed auxiliary contact. It has an impulse withstand voltage of 6 kV and an insulation voltage of 690 V. Mechanical durability is 15 million cycles, with 1.65 million electrical cycles at 18 A AC-3. Dimensions are 77 mm high, 90 mm wide, and 86 mm deep, weighing 0.707 kg. It operates from -20 to 60 °C with IP20 protection and meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards.
Contactor, 3PST-NO, DIN Rail, 690 V, 32 A, 48 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79C9892 |
| Product Name | Contactor, 3Pst-No, Din Rail, 690 V, 32 A, 48 V Schneider Electric |
| Mounting | DIN |