Schneider Electric Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric LC2D18B7

Description
CONTACTOR, 3PST-NO, 24VAC, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24VAC, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric - 79C9891 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric
79C9891
Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric 79C9891
CONTACTOR, 3PST-NO, 24VAC, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VAC, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:32A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 79C9891
Product Name Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223201201420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 844-1-1618413-9-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Contactors - 3596-GTM401CBX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details