Schneider Electric Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric LC2D12G7V

Description
CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:25A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric - 89H5115 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric
89H5115
Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric 89H5115
CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 690VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 89H5115
Product Name Contactor, 3Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.13 - Industrial contactors - 6K1390604374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
CU - Double pole DC power contactors for power supply and UPS systems -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 1000 amps
View Details
Contactors - 3596-GTM401CAB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details