Schneider Electric Contactor, 3Pst-No, Din Rail, 690 V, 25 A, 24 V Schneider Electric LC2D12BL

Description
Contactor, 3PST-NO, DIN Rail, 690 V, 25 A, 24 V
Description
Contactor, 3PST-NO, DIN Rail, 690 V, 25 A, 24 V
Datasheet
Datasheet Summary
Powered by GS/AI

The LC2D12BL is a reversing contactor for motor control, with three normally open power poles and a 24 V DC control circuit. It is rated for 12 A at 440 V AC under AC-3 utilization and 25 A under AC-1, with a maximum operational voltage of 690 V AC. The device includes one normally open and one normally closed auxiliary contact, and features a mechanical interlock. It is preassembled with a reversing power busbar and mounts on DIN rail or plate. Its insulation voltage is 690 V, with a rated impulse withstand voltage of 6 kV. The contactor operates within an ambient temperature range of -20 to 60 °C, has an IP20 protection rating, and complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards. Physical dimensions are 77 mm height, 90 mm width, and 95 mm depth, with a mass of 1.027 kg.

Datasheet Summary
Powered by GS/AI

The LC2D12BL is a reversing contactor for motor control, with three normally open power poles and a 24 V DC control circuit. It is rated for 12 A at 440 V AC under AC-3 utilization and 25 A under AC-1, with a maximum operational voltage of 690 V AC. The device includes one normally open and one normally closed auxiliary contact, and features a mechanical interlock. It is preassembled with a reversing power busbar and mounts on DIN rail or plate. Its insulation voltage is 690 V, with a rated impulse withstand voltage of 6 kV. The contactor operates within an ambient temperature range of -20 to 60 °C, has an IP20 protection rating, and complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards. Physical dimensions are 77 mm height, 90 mm width, and 95 mm depth, with a mass of 1.027 kg.

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, Din Rail, 690 V, 25 A, 24 V Schneider Electric - 89H9389 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, Din Rail, 690 V, 25 A, 24 V Schneider Electric
89H9389
Contactor, 3Pst-No, Din Rail, 690 V, 25 A, 24 V Schneider Electric 89H9389
Contactor, 3PST-NO, DIN Rail, 690 V, 25 A, 24 V

Contactor, 3PST-NO, DIN Rail, 690 V, 25 A, 24 V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H9389
Product Name Contactor, 3Pst-No, Din Rail, 690 V, 25 A, 24 V Schneider Electric
Mounting DIN
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Relay module - 859-393 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details