Reversing contactor for motor control, rated at 12 A AC-3 and 25 A AC-1 up to 690 V AC, with a 24 V DC control circuit and 3 NO power contacts. Preassembled with a reversing power busbar and equipped with one normally open and one normally closed auxiliary contact. Mounts on DIN rail or plate, measures 77 mm high, 90 mm wide, and 95 mm deep, and weighs 1.027 kg. Rated impulse withstand voltage is 6 kV, with an insulation voltage of 690 V and an IP20 protection rating. Complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards. Features mechanical interlocking, built-in bidirectional diode suppressor on the coil, and an operating temperature range of -20 °C to 60 °C. Electrical durability is 2 million cycles at 12 A AC-3.
Contactor, 3PST-NO, DIN Rail, 690 V, 25 A, 24 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79C9870 |
| Product Name | Contactor, 3Pst-No, Din Rail, 690 V, 25 A, 24 V Schneider Electric |
| Mounting | DIN |