The LC2D09U7 is a preassembled reversing contactor for motor control and resistive loads, rated for 3P NO contacts with a maximum operational voltage of 690 V AC and 300 V DC. It is rated at 9 A for AC-3 applications at up to 440 V and handles up to 5.5 kW motors at 500 V or 660-690 V AC. The control circuit operates at 240 V AC, 50/60 Hz, and includes 1 NO and 1 NC auxiliary contacts. It mounts on DIN rail or plate, has a mechanical durability of 15 million cycles, and complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards. Its dimensions are 90 mm wide, 77 mm high, and 86 mm deep, with a weight of 0.687 kg. The device is rated for operation from -20 to 60 °C, with IP20 protection and V1 flame retardance per UL 94.
Contactor, 3PST-NO, DIN Rail, 690 V, 20 A, 240 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79C9849 |
| Product Name | Contactor, 3Pst-No, Din Rail, 690 V, 20 A, 240 V Schneider Electric |
| Mounting | DIN |