Schneider Electric Contactor, 3Pst-No, 24Vac, Panel; Load Current Inductive Schneider Electric LC2D099B7

Description
CONTACTOR, 3PST-NO, 24VAC, PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24VAC, PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24Vac, Panel; Load Current Inductive Schneider Electric - 80K6852 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, Panel; Load Current Inductive Schneider Electric
80K6852
Contactor, 3Pst-No, 24Vac, Panel; Load Current Inductive Schneider Electric 80K6852
CONTACTOR, 3PST-NO, 24VAC, PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VAC, PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 80K6852
Product Name Contactor, 3Pst-No, 24Vac, Panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200481520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1616081-3-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 160 F (-55 to 71 C)
View Details
C152, C153, C154 - Multi-pole universally configurable AC and DC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 160 amps
VDC 450 volts
View Details
Contactors - 3596-GV121FAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details