Schneider Electric Contactors LC1SK0600U7

Description
Schneider Electric LC1SK0600U7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1SK0600U7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7447746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7447746
Contactors 7447746
Schneider Electric LC1SK0600U7 Contactor

Schneider Electric LC1SK0600U7 Contactor

Supplier's Site
Relay, Spst-No, 690Vac, 12A; Load Current Inductive Schneider Electric - 67AH2751 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 690Vac, 12A; Load Current Inductive Schneider Electric
67AH2751
Relay, Spst-No, 690Vac, 12A; Load Current Inductive Schneider Electric 67AH2751
RELAY, SPST-NO, 690VAC, 12A; Load Current Inductive:6A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes

RELAY, SPST-NO, 690VAC, 12A; Load Current Inductive:6A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7447746 67AH2751
Product Name Contactors Relay, Spst-No, 690Vac, 12A; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12BBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C295 - Double-pole AC and DC contactors up to 1,600 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 120 amps
View Details
Type 6K.T1 - Thermal overload protection - 6KT100001318 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details