TeSys K contactor with three normally open poles for motor control and resistive loads, rated at 690 V AC and 12 A AC-3 at up to 440 V, operated by a 230-240 V AC coil. It features one auxiliary normally open contact, screw clamp terminals accommodating cables from 0.34 mm² to 4 mm², and mounts on DIN rail or plate. The device has a height of 58 mm, width of 45 mm, depth of 57 mm, and weighs 0.18 kg. It meets IEC 60947, UL, and CSA standards, with an IP2x enclosure rating and operates within -25 °C to 50 °C ambient temperatures. Mechanical durability is 10 million cycles, with 1.3 million electrical cycles at 12 A AC-3. The product is certified as RoHS compliant and classified as a Green Premium product.
Contactor, 3PST-NO, DIN Rail, 690 V, 240 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79C9835 |
| Product Name | Contactor, 3Pst-No, Din Rail, 690 V, 240 V Schneider Electric |
| Mounting | DIN |