Schneider Electric Contactor 600Vac 12Amp Iec +Options Schneider Electric LC1K12004P7

Description
CONTACTOR 600VAC 12AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 12AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

TeSys K contactor with four normally open power poles, rated for 20 A at 440 V AC under AC-1 and a 230 V AC coil. Maximum operating rate is 3600 cycles per hour. Thermal current is 20 A at 50 °C, with 3 mΩ power circuit impedance at 50 Hz. Makes and breaks 144 A and 110 A at 440 V per IEC 60947. Operates up to 2000 m altitude with V1 flame retardance. Coil energization and release time is 10 to 20 ms. Certified for UL, CSA, and EU RoHS compliance. Mechanical endurance is 13,698,63 cycles under nominal load and 20 million under mechanical load per EN/ISO 13849-1. Green Premium product.

Datasheet Summary
Powered by GS/AI

TeSys K contactor with four normally open power poles, rated for 20 A at 440 V AC under AC-1 and a 230 V AC coil. Maximum operating rate is 3600 cycles per hour. Thermal current is 20 A at 50 °C, with 3 mΩ power circuit impedance at 50 Hz. Makes and breaks 144 A and 110 A at 440 V per IEC 60947. Operates up to 2000 m altitude with V1 flame retardance. Coil energization and release time is 10 to 20 ms. Certified for UL, CSA, and EU RoHS compliance. Mechanical endurance is 13,698,63 cycles under nominal load and 20 million under mechanical load per EN/ISO 13849-1. Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 12Amp Iec +Options Schneider Electric - 33M9247 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 12Amp Iec +Options Schneider Electric
33M9247
Contactor 600Vac 12Amp Iec +Options Schneider Electric 33M9247
CONTACTOR 600VAC 12AMP IEC +OPTIONS

CONTACTOR 600VAC 12AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 33M9247
Product Name Contactor 600Vac 12Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 858-308 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details