Schneider Electric Contactors LC1K0910F7

Description
Schneider Electric LC1K0910F7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1K0910F7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 758715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
758715
Contactors 758715
Schneider Electric LC1K0910F7 Contactor

Schneider Electric LC1K0910F7 Contactor

Supplier's Site
Contactor 3Pst-No, 120Vac, 20A, Din Rail; Load Current Inductive Schneider Electric - 96B0193 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No, 120Vac, 20A, Din Rail; Load Current Inductive Schneider Electric
96B0193
Contactor 3Pst-No, 120Vac, 20A, Din Rail; Load Current Inductive Schneider Electric 96B0193
CONTACTOR 3PST-NO, 120VAC, 20A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A RoHS Compliant: No

CONTACTOR 3PST-NO, 120VAC, 20A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A RoHS Compliant: No

Supplier's Site Datasheet
Contactor, 4Kw, 110Vac; Load Current Inductive Schneider Electric - 67AH2748 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Kw, 110Vac; Load Current Inductive Schneider Electric
67AH2748
Contactor, 4Kw, 110Vac; Load Current Inductive Schneider Electric 67AH2748
CONTACTOR, 4KW, 110VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:110VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage VAC Nom:110V; RoHS Compliant: Yes

CONTACTOR, 4KW, 110VAC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:110VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage VAC Nom:110V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 758715 96B0193 67AH2748
Product Name Contactors Contactor 3Pst-No, 120Vac, 20A, Din Rail; Load Current Inductive Schneider Electric Contactor, 4Kw, 110Vac; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - A124442-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Contactors - 1533470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details
Type 6K.T0 - Thermal overload protection - 6KT000000811 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details