Schneider Electric Contactor 575Vac 9Amp Iec +Options Schneider Electric LC1K0910E7

Description
CONTACTOR 575VAC 9AMP IEC +OPTIONS
Description
CONTACTOR 575VAC 9AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1K0910E7 is a three-pole contactor for control applications, rated at 9 A at up to 440 V AC under AC-3 usage, with a 48 V AC coil and one normally open auxiliary contact. It has a conventional free air thermal current rating of 20 A for the power circuit at 50 °C and meets IEC 60947 and NF C 63-110 standards for making and breaking capacity. The contactor supports motor control up to 4 kW at various voltages and operates at up to 3600 cycles per hour. It complies with UL, CSA, and EU RoHS directives, features V1 flame retardance per UL 94, and is classified as a Green Premium product. The device is designed for operation at altitudes up to 2000 m and includes a 18-month warranty.

Datasheet Summary
Powered by GS/AI

The LC1K0910E7 is a three-pole contactor for control applications, rated at 9 A at up to 440 V AC under AC-3 usage, with a 48 V AC coil and one normally open auxiliary contact. It has a conventional free air thermal current rating of 20 A for the power circuit at 50 °C and meets IEC 60947 and NF C 63-110 standards for making and breaking capacity. The contactor supports motor control up to 4 kW at various voltages and operates at up to 3600 cycles per hour. It complies with UL, CSA, and EU RoHS directives, features V1 flame retardance per UL 94, and is classified as a Green Premium product. The device is designed for operation at altitudes up to 2000 m and includes a 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor 575Vac 9Amp Iec +Options Schneider Electric - 79C9830 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 575Vac 9Amp Iec +Options Schneider Electric
79C9830
Contactor 575Vac 9Amp Iec +Options Schneider Electric 79C9830
CONTACTOR 575VAC 9AMP IEC +OPTIONS

CONTACTOR 575VAC 9AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 79C9830
Product Name Contactor 575Vac 9Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details