Schneider Electric Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric LC1K0901F7

Description
CONTACTOR, 3PST-NO, 110V, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, 110V, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Schneider Electric TeSys K contactor (part number LC1K0901F7) is a 3-pole device designed for controlling resistive loads and motor applications. It operates with a control voltage of 110V AC and is suitable for mounting on DIN rails or panels. The contactor has a rated operational current of 9A for AC-3 applications and can handle up to 20A for AC-1 applications at 440V. It features a maximum switching power of 4kW at various voltages, including 220-690V AC. This contactor is equipped with one normally closed auxiliary contact and has a rated insulation voltage of 600V. It is designed to withstand short-time currents of up to 90A for 1 second and has a mechanical durability of 10 million cycles. The device complies with several international standards, including IEC 60947, and has an IP2x degree of protection. It is also RoHS compliant and has a green premium product status, indicating its sustainability credentials. Engineers considering this contactor should note its robust performance specifications and compliance with safety standards, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The Schneider Electric TeSys K contactor (part number LC1K0901F7) is a 3-pole device designed for controlling resistive loads and motor applications. It operates with a control voltage of 110V AC and is suitable for mounting on DIN rails or panels. The contactor has a rated operational current of 9A for AC-3 applications and can handle up to 20A for AC-1 applications at 440V. It features a maximum switching power of 4kW at various voltages, including 220-690V AC. This contactor is equipped with one normally closed auxiliary contact and has a rated insulation voltage of 600V. It is designed to withstand short-time currents of up to 90A for 1 second and has a mechanical durability of 10 million cycles. The device complies with several international standards, including IEC 60947, and has an IP2x degree of protection. It is also RoHS compliant and has a green premium product status, indicating its sustainability credentials. Engineers considering this contactor should note its robust performance specifications and compliance with safety standards, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric - 16B244 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric
16B244
Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric 16B244
CONTACTOR, 3PST-NO, 110V, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 110V, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B244
Product Name Contactor, 3Pst-No, 110V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX14FBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
S007 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 60 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Type 6K.T1 - Thermal overload protection - 6KT100002704 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details