The LC1K0901B7 is a 3-pole contactor for motor and resistive load control, with a 24 V AC coil and one normally closed auxiliary contact. It mounts on DIN rail or panel, with screw clamp terminals accepting 0.34 to 4 mm² solid or flexible cables. The device has a rated operational voltage of 690 V AC for the power circuit and 9 A at 440 V AC for AC-3 applications, with a 2.2 kW motor rating at 220-230 V AC and 4 kW at 380-690 V AC. It meets IEC 60947, UL 508, and CSA C22.2 No 14 standards, with IP2x protection and V1 flame retardance. Operating temperature ranges from -25 to 50 °C, and mechanical durability is 10 million cycles. The product weighs 0.18 kg and has dimensions of 58 mm height and 57 mm depth.
Contactor, 3PST-NO, DIN Rail, Panel, 600 VAC, 24 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B243 |
| Product Name | Contactor, 3Pst-No, Din Rail, Panel, 600 Vac, 24 V Schneider Electric |
| Mounting | DIN |