Schneider Electric Contactor 600Vac 9Amp Iec +Options Schneider Electric LC1K09008M7

Description
CONTACTOR 600VAC 9AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 9AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1K09008M7 is a TeSys K 4-pole contactor with 2 normally open and 2 normally closed power contacts, designed for resistive loads up to 20 A at 690 V AC. It operates with a 220-230 V AC coil, has an insulation voltage of 690 V AC per IEC 60947-4-1, and a rated impulse withstand voltage of 8 kV. Contact ratings include 110 A making and breaking capacity at up to 440 V AC and 70 A at 690 V AC. It features screw clamp terminals for solid and flexible conductors, operates on a mounting plate or rail, and has a depth of 57 mm. The contactor meets IEC 60947, UL 508, and CSA C22.2 No. 14 standards, with IP2x protection, V1 flame retardance, and an electrical durability of 0.18 Mcycles at 20 A AC-1. It is RoHS compliant, mercury free, and qualifies as a Green Premium product.

Datasheet Summary
Powered by GS/AI

The LC1K09008M7 is a TeSys K 4-pole contactor with 2 normally open and 2 normally closed power contacts, designed for resistive loads up to 20 A at 690 V AC. It operates with a 220-230 V AC coil, has an insulation voltage of 690 V AC per IEC 60947-4-1, and a rated impulse withstand voltage of 8 kV. Contact ratings include 110 A making and breaking capacity at up to 440 V AC and 70 A at 690 V AC. It features screw clamp terminals for solid and flexible conductors, operates on a mounting plate or rail, and has a depth of 57 mm. The contactor meets IEC 60947, UL 508, and CSA C22.2 No. 14 standards, with IP2x protection, V1 flame retardance, and an electrical durability of 0.18 Mcycles at 20 A AC-1. It is RoHS compliant, mercury free, and qualifies as a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 9Amp Iec +Options Schneider Electric - 20K1177 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 9Amp Iec +Options Schneider Electric
20K1177
Contactor 600Vac 9Amp Iec +Options Schneider Electric 20K1177
CONTACTOR 600VAC 9AMP IEC +OPTIONS

CONTACTOR 600VAC 9AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 20K1177
Product Name Contactor 600Vac 9Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Electromechanical Interface Relays - 1232843 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-412 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers