Schneider Electric Contactors LC1K0610U7

Description
Schneider Electric LC1K0610U7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1K0610U7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 758686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
758686
Contactors 758686
Schneider Electric LC1K0610U7 Contactor

Schneider Electric LC1K0610U7 Contactor

Supplier's Site
Contactor, 2.2Kw, 240Vac; Load Current Inductive Schneider Electric - 67AH2746 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 2.2Kw, 240Vac; Load Current Inductive Schneider Electric
67AH2746
Contactor, 2.2Kw, 240Vac; Load Current Inductive Schneider Electric 67AH2746
CONTACTOR, 2.2KW, 240VAC; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 2.2KW, 240VAC; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site
Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Schneider Electric - 16B236 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Schneider Electric
16B236
Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Schneider Electric 16B236
CONTACTOR, 3PST-NO, 240VAC, DIN RAIL; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3kW; Switching Current AC1:15A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 240VAC, DIN RAIL; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:3kW; Switching Current AC1:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 758686 67AH2746 16B236
Product Name Contactors Contactor, 2.2Kw, 240Vac; Load Current Inductive Schneider Electric Contactor, 3Pst-No, 240Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX11BAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
AC Contactors - 2-1618378-9 - TE Connectivity
Specs
VAC 115 volts
View Details