Schneider Electric Contactor, 3Pst-No, Panel; Load Current Inductive Schneider Electric LC1F500

Description
CONTACTOR, 3PST-NO, PANEL; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:335kW; Switching Current AC1:700A RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, PANEL; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:335kW; Switching Current AC1:700A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, Panel; Load Current Inductive Schneider Electric - 16B222 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, Panel; Load Current Inductive Schneider Electric
16B222
Contactor, 3Pst-No, Panel; Load Current Inductive Schneider Electric 16B222
CONTACTOR, 3PST-NO, PANEL; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:335kW; Switching Current AC1:700A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, PANEL; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:335kW; Switching Current AC1:700A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B222
Product Name Contactor, 3Pst-No, Panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223201204520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
S005 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 15 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Contactors - 3596-GTM501CAX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details