The LC1F4004 is a TeSys F 4-pole contactor rated for 500 A at 440 V AC in AC-1 service with four normally open power contacts. It has an 8 kV impulse withstand voltage, a rated breaking capacity of 3200 A, and a short-time withstand current of 3600 A for 10 seconds. Control coil support includes 48-1000 V AC (40-400 Hz), 48-440 V DC, and 100-380 V DC. Power dissipation is 14 W. Mounted on a plate, it measures 206 mm high, 261 mm wide, and 219 mm deep, weighing 8 kg. It complies with IEC 60947-4-1, IEC 60947-1, EN 60947-4-1, EN 60947-1, and JIS C8201-4-1, with certifications including CB, UL, CSA, ABS, DNV, BV, RINA, and LROS. IP20 protected, it operates from -5 °C to 55 °C. RoHS compliant, mercury-free, and designated Green Premium.
CONTACTOR 600VAC 400AMP IEC +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79C9808 |
| Product Name | Contactor 600Vac 400Amp Iec +Options Schneider Electric |