Schneider Electric Contactor, 3Pst-No, 120Vac, Panel; Load Current Inductive Schneider Electric LC1F330G7

Description
CONTACTOR, 3PST-NO, 120VAC, PANEL; Load Current Inductive:330A; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:220kW; Switching Current AC1:400A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 120VAC, PANEL; Load Current Inductive:330A; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:220kW; Switching Current AC1:400A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 120Vac, Panel; Load Current Inductive Schneider Electric - 16B219 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 120Vac, Panel; Load Current Inductive Schneider Electric
16B219
Contactor, 3Pst-No, 120Vac, Panel; Load Current Inductive Schneider Electric 16B219
CONTACTOR, 3PST-NO, 120VAC, PANEL; Load Current Inductive:330A; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:220kW; Switching Current AC1:400A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 120VAC, PANEL; Load Current Inductive:330A; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:220kW; Switching Current AC1:400A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B219
Product Name Contactor, 3Pst-No, 120Vac, Panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.14 - Industrial contactors - 6K1480244718 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
C303 - 1-pole bi-directional DC NO contactors up to 500 amps -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 350 to 500 amps
View Details
Contactors - 3596-GX23FB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details