Schneider Electric Contactor, 3Pst-No, Panel; Load Current Inductive Schneider Electric LC1F265

Description
CONTACTOR, 3PST-NO, PANEL; Load Current Inductive:265A; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:160kW; Switching Current AC1:350A RoHS Compliant: Yes
Description
CONTACTOR, 3PST-NO, PANEL; Load Current Inductive:265A; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:160kW; Switching Current AC1:350A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, Panel; Load Current Inductive Schneider Electric - 16B215 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, Panel; Load Current Inductive Schneider Electric
16B215
Contactor, 3Pst-No, Panel; Load Current Inductive Schneider Electric 16B215
CONTACTOR, 3PST-NO, PANEL; Load Current Inductive:265A; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:160kW; Switching Current AC1:350A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, PANEL; Load Current Inductive:265A; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:160kW; Switching Current AC1:350A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B215
Product Name Contactor, 3Pst-No, Panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.72 - Modular contactor 32A - 227202301510 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Contactors - A104307-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX26CBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details