Schneider Electric Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric LC1F225F7

Description
CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:129kW; Switching Current AC1:315A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:129kW; Switching Current AC1:315A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric - 79C9798 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric
79C9798
Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric 79C9798
CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:129kW; Switching Current AC1:315A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 110VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:1kV; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:129kW; Switching Current AC1:315A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 79C9798
Product Name Contactor, 3Pst-No, 110Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM401CAB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C110B -bi-directional battery contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 80 to 480 amps
VDC 48 volts
View Details
Type 22.72 - Modular contactor 32A - 227201101517 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, ukca
Poles 2
View Details