Schneider Electric Power Contactor; Load Current Inductive Schneider Electric LC1F185

Description
POWER CONTACTOR; Load Current Inductive:185A; Relay Mounting:Panel Mount; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:100kW; Switching Current AC1:275A; Coil Voltage VAC Nom:- RoHS Compliant: Yes
Description
POWER CONTACTOR; Load Current Inductive:185A; Relay Mounting:Panel Mount; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:100kW; Switching Current AC1:275A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Contactor; Load Current Inductive Schneider Electric - 88F4107 - Newark, An Avnet Company
Chicago, IL, United States
Power Contactor; Load Current Inductive Schneider Electric
88F4107
Power Contactor; Load Current Inductive Schneider Electric 88F4107
POWER CONTACTOR; Load Current Inductive:185A; Relay Mounting:Panel Mount; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:100kW; Switching Current AC1:275A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

POWER CONTACTOR; Load Current Inductive:185A; Relay Mounting:Panel Mount; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:100kW; Switching Current AC1:275A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 88F4107
Product Name Power Contactor; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1444912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details
Contactors - 3596-GV241BAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1482304810 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details