Schneider Electric Contactor, 4Pst-No, Panel; Load Current Inductive Schneider Electric LC1F1154

Description
CONTACTOR, 4PST-NO, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:200A; Coil Voltage VAC Nom:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 4PST-NO, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:200A; Coil Voltage VAC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 4Pst-No, Panel; Load Current Inductive Schneider Electric - 16B207 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, Panel; Load Current Inductive Schneider Electric
16B207
Contactor, 4Pst-No, Panel; Load Current Inductive Schneider Electric 16B207
CONTACTOR, 4PST-NO, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:200A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

CONTACTOR, 4PST-NO, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:200A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B207
Product Name Contactor, 4Pst-No, Panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0490484709 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 41-1618412-8-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
S007 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 60 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Contactors - 3596-GX46BDB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details