Schneider Electric Contactor, 63 Kvar, 380V Ac; Load Current Inductive Schneider Electric LC1DWK12Q7

Description
CONTACTOR, 63 KVAR, 380V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 63 KVAR, 380V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 63 Kvar, 380V Ac; Load Current Inductive Schneider Electric - 36AJ9610 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 63 Kvar, 380V Ac; Load Current Inductive Schneider Electric
36AJ9610
Contactor, 63 Kvar, 380V Ac; Load Current Inductive Schneider Electric 36AJ9610
CONTACTOR, 63 KVAR, 380V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 63 KVAR, 380V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NC, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 36AJ9610
Product Name Contactor, 63 Kvar, 380V Ac; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1444900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 2
View Details
Type 6K.04 - Mini industrial contactors - 6K0490604309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Definite Purpose Contactors - 1-1393132-7 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details