Schneider Electric Contactor, 40 Kvar, 400V Ac; Load Current Inductive Schneider Electric LC1DTKV7

Description
CONTACTOR, 40 KVAR, 400V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Description
CONTACTOR, 40 KVAR, 400V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 40 Kvar, 400V Ac; Load Current Inductive Schneider Electric - 36AJ9601 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 40 Kvar, 400V Ac; Load Current Inductive Schneider Electric
36AJ9601
Contactor, 40 Kvar, 400V Ac; Load Current Inductive Schneider Electric 36AJ9601
CONTACTOR, 40 KVAR, 400V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 40 KVAR, 400V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NC, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 36AJ9601
Product Name Contactor, 40 Kvar, 400V Ac; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details
Contactors - 844-FCC-360-AY4-ND - DigiKey
Specs
Type Electrical Contactor
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1221041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details