Schneider Electric Contactors LC1DT40P7

Description
Schneider Electric LC1DT40P7 Contactor
Request a Quote
Description
Schneider Electric LC1DT40P7 Contactor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4547878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4547878
Contactors 4547878
Schneider Electric LC1DT40P7 Contactor

Schneider Electric LC1DT40P7 Contactor

Supplier's Site
Contactor, 4No, 40A, 230Vac; Load Current Inductive Schneider Electric - 67AH2713 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4No, 40A, 230Vac; Load Current Inductive Schneider Electric
67AH2713
Contactor, 4No, 40A, 230Vac; Load Current Inductive Schneider Electric 67AH2713
CONTACTOR, 4NO, 40A, 230VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:4PNO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC Nom:230V; RoHS Compliant: Yes

CONTACTOR, 4NO, 40A, 230VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:4PNO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC Nom:230V; RoHS Compliant: Yes

Supplier's Site
Contactor, 4Pst-No, 230V, Din Rail/panel; Load Current Inductive Schneider Electric - 52T4200 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 230V, Din Rail/panel; Load Current Inductive Schneider Electric
52T4200
Contactor, 4Pst-No, 230V, Din Rail/panel; Load Current Inductive Schneider Electric 52T4200
CONTACTOR, 4PST-NO, 230V, DIN RAIL/PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 230V, DIN RAIL/PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 4547878 67AH2713 52T4200
Product Name Contactors Contactor, 4No, 40A, 230Vac; Load Current Inductive Schneider Electric Contactor, 4Pst-No, 230V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A122274-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227402301717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, ukca
Poles 4
View Details
Contactors - 3596-GXL14B1A-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
S007 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 60 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details