Schneider Electric Contactors LC1DT40F7

Description
Schneider Electric LC1DT40F7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1DT40F7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4547862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4547862
Contactors 4547862
Schneider Electric LC1DT40F7 Contactor

Schneider Electric LC1DT40F7 Contactor

Supplier's Site
Contactor, 4No, 40A, 110Vac; Load Current Inductive Schneider Electric - 67AH2712 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4No, 40A, 110Vac; Load Current Inductive Schneider Electric
67AH2712
Contactor, 4No, 40A, 110Vac; Load Current Inductive Schneider Electric 67AH2712
CONTACTOR, 4NO, 40A, 110VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:110VAC; Contact Configuration:4PNO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC Nom:110V; RoHS Compliant: Yes

CONTACTOR, 4NO, 40A, 110VAC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:110VAC; Contact Configuration:4PNO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC Nom:110V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 4547862 67AH2712
Product Name Contactors Contactor, 4No, 40A, 110Vac; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

CS115 - 4 pole AC and DC Contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 30 amps
View Details
Contactors - A104309-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 1221000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details