Schneider Electric Contactors LC1DT40BL

Description
Schneider Electric LC1DT40BL Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1DT40BL Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7447585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7447585
Contactors 7447585
Schneider Electric LC1DT40BL Contactor

Schneider Electric LC1DT40BL Contactor

Supplier's Site
Contactor, 4Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric - 66AH6254 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric
66AH6254
Contactor, 4Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric 66AH6254
CONTACTOR, 4PST-NO, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site
Contactor, 4Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric - 89H4992 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric
89H4992
Contactor, 4Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric 89H4992
CONTACTOR, 4PST-NO, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A

CONTACTOR, 4PST-NO, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7447585 66AH6254
Product Name Contactors Contactor, 4Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-2-2071576-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX66CD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200124320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details