Schneider Electric Contactors LC1DT40BD

Description
Schneider Electric LC1DT40BD Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1DT40BD Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6089920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6089920
Contactors 6089920
Schneider Electric LC1DT40BD Contactor

Schneider Electric LC1DT40BD Contactor

Supplier's Site
Relay Contactor, 600Vac, 40A; Load Current Inductive Schneider Electric - 86H8149 - Newark, An Avnet Company
Chicago, IL, United States
Relay Contactor, 600Vac, 40A; Load Current Inductive Schneider Electric
86H8149
Relay Contactor, 600Vac, 40A; Load Current Inductive Schneider Electric 86H8149
RELAY CONTACTOR, 600VAC, 40A; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

RELAY CONTACTOR, 600VAC, 40A; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 4Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric - 66AH6253 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric
66AH6253
Contactor, 4Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric 66AH6253
CONTACTOR, 4PST-NO, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 6089920 86H8149 66AH6253
Product Name Contactors Relay Contactor, 600Vac, 40A; Load Current Inductive Schneider Electric Contactor, 4Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0481104709 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - A104314-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GV200MAB-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1444909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details