Schneider Electric Contactors LC1DT32BL

Description
Schneider Electric LC1DT32BL Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1DT32BL Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7447550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7447550
Contactors 7447550
Schneider Electric LC1DT32BL Contactor

Schneider Electric LC1DT32BL Contactor

Supplier's Site
Contactor, 4Pst-No, 24V, Dinrail/panel; Load Current Inductive Schneider Electric - 66AH6248 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 24V, Dinrail/panel; Load Current Inductive Schneider Electric
66AH6248
Contactor, 4Pst-No, 24V, Dinrail/panel; Load Current Inductive Schneider Electric 66AH6248
CONTACTOR, 4PST-NO, 24V, DINRAIL/PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:32A; Coil RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 24V, DINRAIL/PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:32A; Coil RoHS Compliant: Yes

Supplier's Site
Contactor, 4Pst-No, 24Vdc/din Rail/panel; Load Current Inductive Schneider Electric - 89H4986 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 24Vdc/din Rail/panel; Load Current Inductive Schneider Electric
89H4986
Contactor, 4Pst-No, 24Vdc/din Rail/panel; Load Current Inductive Schneider Electric 89H4986
CONTACTOR, 4PST-NO, 24VDC/DIN RAIL/PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:32A

CONTACTOR, 4PST-NO, 24VDC/DIN RAIL/PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:32A

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7447550 66AH6248
Product Name Contactors Contactor, 4Pst-No, 24V, Dinrail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14B2BB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0481104309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details