The LC1DT25B7 is a four-pole, four-normally-open contactor for resistive loads rated at 25 A at up to 440 V AC under AC-1 utilisation category, with a 24 V AC 50/60 Hz control coil and one normally-open and one normally-closed auxiliary contact. It mounts on DIN rail, has screw clamp terminals for power and control circuits, and features a protective cover. Dimensions are 85 mm height, 45 mm width, and 92 mm depth, with a weight of 0.365 kg. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with an operating temperature range of -5 to 60 °C and IP2x protection. Electrical durability is rated at 0.8 million cycles at 25 A AC-1, and mechanical durability at 15 million cycles.
Contactor, 4PNO, DIN Rail, 24 VAC, 25 A, 24 V, 12 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 61H8613 |
| Product Name | Contactor, 4Pno, Din Rail, 24 Vac, 25 A, 24 V, 12 V Schneider Electric |
| Mounting | DIN |