Schneider Electric Contactor, 4Pst-No, 240V, Dinrail/panel; Load Current Inductive Schneider Electric LC1DT20U7

Description
CONTACTOR, 4PST-NO, 240V, DINRAIL/PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil RoHS Compliant: Yes
Description
CONTACTOR, 4PST-NO, 240V, DINRAIL/PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 4Pst-No, 240V, Dinrail/panel; Load Current Inductive Schneider Electric - 66AH6245 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 240V, Dinrail/panel; Load Current Inductive Schneider Electric
66AH6245
Contactor, 4Pst-No, 240V, Dinrail/panel; Load Current Inductive Schneider Electric 66AH6245
CONTACTOR, 4PST-NO, 240V, DINRAIL/PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 240V, DINRAIL/PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 66AH6245
Product Name Contactor, 4Pst-No, 240V, Dinrail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.T0 - Thermal overload protection - 6KT000000609 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Contactors - 8-1618404-5-ND - DigiKey
Specs
Type Electrical Contactor
View Details
C130 - Combination contactors for battery voltages -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 24 to 80 volts
View Details
Contactors - 3596-GX26CBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details