Schneider Electric Contactor, 30 Kvar, 240V Ac; Load Current Inductive Schneider Electric LC1DPKU7

Description
CONTACTOR, 30 KVAR, 240V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Description
CONTACTOR, 30 KVAR, 240V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, 30 Kvar, 240V Ac; Load Current Inductive Schneider Electric - 36AJ9590 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 30 Kvar, 240V Ac; Load Current Inductive Schneider Electric
36AJ9590
Contactor, 30 Kvar, 240V Ac; Load Current Inductive Schneider Electric 36AJ9590
CONTACTOR, 30 KVAR, 240V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 30 KVAR, 240V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NC, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 36AJ9590
Product Name Contactor, 30 Kvar, 240V Ac; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21FA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1221323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details
Type 22.64 - Modular contactor - 226400244310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
2 suppliers