Schneider Electric Contactor, 30 Kvar, 220V Ac; Load Current Inductive Schneider Electric LC1DPKM7

Description
CONTACTOR, 30 KVAR, 220V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 30 KVAR, 220V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 30 Kvar, 220V Ac; Load Current Inductive Schneider Electric - 36AJ9585 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 30 Kvar, 220V Ac; Load Current Inductive Schneider Electric
36AJ9585
Contactor, 30 Kvar, 220V Ac; Load Current Inductive Schneider Electric 36AJ9585
CONTACTOR, 30 KVAR, 220V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-N C, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 30 KVAR, 220V AC; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:DPST-NC, SPST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 36AJ9585
Product Name Contactor, 30 Kvar, 220V Ac; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM501CAX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
CT - single and double pole NO contactors for AC and DC (bidirectional) -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 400 to 800 amps
View Details
Type 6K.T1 - Thermal overload protection - 6KT100001318 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details